3M Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M 1-10-SJ3572

Description
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M - 99Y2898 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M
99Y2898
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M 99Y2898
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2898
Product Name Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M
Materials Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details