3M Reclosable Fastener, 1 X 10Yard, Clear; Fastener Length Imperial 3M 1-10-SJ3560

Description
RECLOSABLE FASTENER, 1" X 10YARD, CLEAR; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 10YARD, CLEAR; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 10Yard, Clear; Fastener Length Imperial 3M - 99Y5470 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 10Yard, Clear; Fastener Length Imperial 3M
99Y5470
Reclosable Fastener, 1 X 10Yard, Clear; Fastener Length Imperial 3M 99Y5470
RECLOSABLE FASTENER, 1" X 10YARD, CLEAR; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 10YARD, CLEAR; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y5470
Product Name Reclosable Fastener, 1 X 10Yard, Clear; Fastener Length Imperial 3M
Materials PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details