3M Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M 1-10-SJ3530

Description
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M - 99Y2893 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M
99Y2893
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M 99Y2893
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2893
Product Name Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M
Materials Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details