3M Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M 1-10-SJ3523

Description
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M - 99Y2892 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M
99Y2892
Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M 99Y2892
RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 10YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2892
Product Name Reclosable Fastener, 1 X 10Yard; Fastener Length Imperial 3M
Materials Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details