3M Reclosable Fastener, 1 X 10Yard, White; Fastener Length Imperial 3M 1-10-SJ3507

Description
RECLOSABLE FASTENER, 1" X 10YARD, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 10YARD, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 10Yard, White; Fastener Length Imperial 3M - 99Y2890 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 10Yard, White; Fastener Length Imperial 3M
99Y2890
Reclosable Fastener, 1 X 10Yard, White; Fastener Length Imperial 3M 99Y2890
RECLOSABLE FASTENER, 1" X 10YARD, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 10YARD, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2890
Product Name Reclosable Fastener, 1 X 10Yard, White; Fastener Length Imperial 3M
Materials PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details