3M Tape, 9.14M X 25.4Mm, Blue, Pet Film; Adhesive Type 3M 1/10/8902

Description
TAPE, 9.14M X 25.4MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 25.4MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 25.4Mm, Blue, Pet Film; Adhesive Type 3M - 99Y5474 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 25.4Mm, Blue, Pet Film; Adhesive Type 3M
99Y5474
Tape, 9.14M X 25.4Mm, Blue, Pet Film; Adhesive Type 3M 99Y5474
TAPE, 9.14M X 25.4MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

TAPE, 9.14M X 25.4MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5474
Product Name Tape, 9.14M X 25.4Mm, Blue, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03001-016C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF00625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details