3M Tape, 9.14M X 25.4Mm, Grn/yel; Tape Type 3M 1/10/6900

Description
TAPE, 9.14M X 25.4MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 25.4MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 25.4Mm, Grn/yel; Tape Type 3M - 99Y2900 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 25.4Mm, Grn/yel; Tape Type 3M
99Y2900
Tape, 9.14M X 25.4Mm, Grn/yel; Tape Type 3M 99Y2900
TAPE, 9.14M X 25.4MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

TAPE, 9.14M X 25.4MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2900
Product Name Tape, 9.14M X 25.4Mm, Grn/yel; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details