3M Reclosable Fastener, 1 X 1, Clr, Pk100; Fastener Length Imperial 3M 1-1-100-SJ3560

Description
RECLOSABLE FASTENER, 1" X 1", CLR, PK100; Fastener Length - Imperial:1"; Fastener Length - Metric:25.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene)RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 1", CLR, PK100; Fastener Length - Imperial:1"; Fastener Length - Metric:25.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene)RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 1, Clr, Pk100; Fastener Length Imperial 3M - 99Y5464 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 1, Clr, Pk100; Fastener Length Imperial 3M
99Y5464
Reclosable Fastener, 1 X 1, Clr, Pk100; Fastener Length Imperial 3M 99Y5464
RECLOSABLE FASTENER, 1" X 1", CLR, PK100; Fastener Length - Imperial:1"; Fastener Length - Metric:25.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene)RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 1", CLR, PK100; Fastener Length - Imperial:1"; Fastener Length - Metric:25.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PP (Polypropylene)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y5464
Product Name Reclosable Fastener, 1 X 1, Clr, Pk100; Fastener Length Imperial 3M
Materials PP (Polypropylene)RoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 25 mm (0.9843 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details
913-8363: GATE HOOK AND EYES - 8-02062-52444-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details