3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio 076308-62433

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62433 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio
076308-62433
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio 076308-62433
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62433
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing - Q-150K-1/8-01-SS200M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details