3M 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio 076308-62432

Description
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.
Description
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62432 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio
076308-62432
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio 076308-62432
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.

The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62432
Product Name 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.5000 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-06x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Tubing - 2269110 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2559 inch (6.5 mm)
View Details