3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/4-6 - 6 in Length - 3:1 Shrink Ratio 076308-62430

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 1/4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 1/4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/4-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/4-6 - 6 in Length - 3:1 Shrink Ratio
076308-62430
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/4-6 - 6 in Length - 3:1 Shrink Ratio 076308-62430
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 1/4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 1/4 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62430
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/4-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details