3M 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio 076308-62426

Description
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio
076308-62426
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio 076308-62426
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62426
Product Name 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details