3M 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/8-6 - 6 in Length - 3:1 Shrink Ratio 076308-62422

Description
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/8 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.
Description
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/8 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/8-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62422 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/8-6 - 6 in Length - 3:1 Shrink Ratio
076308-62422
3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/8-6 - 6 in Length - 3:1 Shrink Ratio 076308-62422
The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/8 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/8 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62422
Product Name 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/8-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details