3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio 076308-62421

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio
076308-62421
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio 076308-62421
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62421
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details