3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/16-6 - 6 in Length - 3:1 Shrink Ratio 076308-62418

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/16 in and after heat is applied it reduces in size to 1/16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/16 in and after heat is applied it reduces in size to 1/16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/16-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/16-6 - 6 in Length - 3:1 Shrink Ratio
076308-62418
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/16-6 - 6 in Length - 3:1 Shrink Ratio 076308-62418
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/16 in and after heat is applied it reduces in size to 1/16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/16 in and after heat is applied it reduces in size to 1/16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62418
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/16-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 8 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF8 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 8 inch (203 mm)
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details