3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio 076308-62410

Description
The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio - 076308-62410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio
076308-62410
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio 076308-62410
The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.

The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62410
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details