3M Scotch® 920 Apple Green Duct Tape 1.88? X 20 Yard Roll; Tape Type 3M 051141-91532

Description
Scotch® 920 Apple Green Duct Tape - 1.88? x 20 Yard Roll; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:-; Tape Width - Metric:47.75mm; Tape Width - Imperial:1.88"; Tape Length - Metric:18.28m; Tape Length - Imperial:20yard RoHS Compliant: NA
Datasheet
Description
Scotch® 920 Apple Green Duct Tape - 1.88? x 20 Yard Roll; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:-; Tape Width - Metric:47.75mm; Tape Width - Imperial:1.88"; Tape Length - Metric:18.28m; Tape Length - Imperial:20yard RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotch® 920 Apple Green Duct Tape 1.88? X 20 Yard Roll; Tape Type 3M - 76T8247 - Newark, An Avnet Company
Chicago, IL, United States
Scotch® 920 Apple Green Duct Tape 1.88? X 20 Yard Roll; Tape Type 3M
76T8247
Scotch® 920 Apple Green Duct Tape 1.88? X 20 Yard Roll; Tape Type 3M 76T8247
Scotch® 920 Apple Green Duct Tape - 1.88? x 20 Yard Roll; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:-; Tape Width - Metric:47.75mm; Tape Width - Imperial:1.88"; Tape Length - Metric:18.28m; Tape Length - Imperial:20yard RoHS Compliant: NA

Scotch® 920 Apple Green Duct Tape - 1.88? x 20 Yard Roll; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:-; Tape Width - Metric:47.75mm; Tape Width - Imperial:1.88"; Tape Length - Metric:18.28m; Tape Length - Imperial:20yard RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 76T8247
Product Name Scotch® 920 Apple Green Duct Tape 1.88? X 20 Yard Roll; Tape Type 3M
Width 1.88 inches (47.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details