Scotch® 920 Sunshine Yellow Duct Tape - 1.88? x 20 Yard Roll; Tape Type:Duct; Adhesive Type:-; Tape Colour:Yellow; Total Tape Thickness:-; Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:1.88" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 76T8244 |
| Product Name | Scotch® 920 Sunshine Yellow Duct Tape 1.88? X 20 Yard Roll; Tape Type 3M |
| Width | 1.88 inches (47.75 mm) |