3M 8? Plenum Rated Cable Ties Black 100 Per Bag 18Lb.; Cable Tie Material 3M 051128-59333

Description
8? Plenum Rated Cable Ties - Black - 100 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:1.5"; Cable Tie Type:Standard; Product Range:Plenum RoHS Compliant: Yes
Datasheet
Description
8? Plenum Rated Cable Ties - Black - 100 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:1.5"; Cable Tie Type:Standard; Product Range:Plenum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8? Plenum Rated Cable Ties Black 100 Per Bag 18Lb.; Cable Tie Material 3M - 61T4038 - Newark, An Avnet Company
Chicago, IL, United States
8? Plenum Rated Cable Ties Black 100 Per Bag 18Lb.; Cable Tie Material 3M
61T4038
8? Plenum Rated Cable Ties Black 100 Per Bag 18Lb.; Cable Tie Material 3M 61T4038
8? Plenum Rated Cable Ties - Black - 100 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:1.5"; Cable Tie Type:Standard; Product Range:Plenum RoHS Compliant: Yes

8? Plenum Rated Cable Ties - Black - 100 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:1.5"; Cable Tie Type:Standard; Product Range:Plenum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4038
Product Name 8? Plenum Rated Cable Ties Black 100 Per Bag 18Lb.; Cable Tie Material 3M
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details