3M 6? Plenum Rated Cable Ties Natural 1000 Per Bag 18Lb.; Cable Tie Material 3M 051128-59332

Description
6? Plenum Rated Cable Ties - Natural - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6? Plenum Rated Cable Ties - Natural - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6? Plenum Rated Cable Ties Natural 1000 Per Bag 18Lb.; Cable Tie Material 3M - 61T4037 - Newark, An Avnet Company
Chicago, IL, United States
6? Plenum Rated Cable Ties Natural 1000 Per Bag 18Lb.; Cable Tie Material 3M
61T4037
6? Plenum Rated Cable Ties Natural 1000 Per Bag 18Lb.; Cable Tie Material 3M 61T4037
6? Plenum Rated Cable Ties - Natural - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

6? Plenum Rated Cable Ties - Natural - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4037
Product Name 6? Plenum Rated Cable Ties Natural 1000 Per Bag 18Lb.; Cable Tie Material 3M
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details