3M Dual Lock™ Black High-Temp Recolorable Fastener Tb3551/tb3552; Fastener Length Imperial 3M 051111-07803

Description
Dual Lock™ Black High-Temp Recolorable Fastener TB3551/TB3552; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:3.05m RoHS Compliant: Yes
Datasheet
Description
Dual Lock™ Black High-Temp Recolorable Fastener TB3551/TB3552; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:3.05m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Lock™ Black High-Temp Recolorable Fastener Tb3551/tb3552; Fastener Length Imperial 3M - 61T4931 - Newark, An Avnet Company
Chicago, IL, United States
Dual Lock™ Black High-Temp Recolorable Fastener Tb3551/tb3552; Fastener Length Imperial 3M
61T4931
Dual Lock™ Black High-Temp Recolorable Fastener Tb3551/tb3552; Fastener Length Imperial 3M 61T4931
Dual Lock™ Black High-Temp Recolorable Fastener TB3551/TB3552; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:3.05m RoHS Compliant: Yes

Dual Lock™ Black High-Temp Recolorable Fastener TB3551/TB3552; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:3.05m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 61T4931
Product Name Dual Lock™ Black High-Temp Recolorable Fastener Tb3551/tb3552; Fastener Length Imperial 3M
Width 25.4 mm (1 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 22 mm (0.8661 inches)
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details