3M 3M Scotch-Brite 7448 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Ultra Fine Grade - 4 in Width x 30 ft Length - 65013 048011-65013

Description
3M Scotch-Brite non-woven 7448 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65013 having an ultra fine grade. The sanding roll has a width of 4 in and length of 30 ft.
Description
3M Scotch-Brite non-woven 7448 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65013 having an ultra fine grade. The sanding roll has a width of 4 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite 7448 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Ultra Fine Grade - 4 in Width x 30 ft Length - 65013 - 048011-65013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite 7448 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Ultra Fine Grade - 4 in Width x 30 ft Length - 65013
048011-65013
3M Scotch-Brite 7448 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Ultra Fine Grade - 4 in Width x 30 ft Length - 65013 048011-65013
3M Scotch-Brite non-woven 7448 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65013 having an ultra fine grade. The sanding roll has a width of 4 in and length of 30 ft.

3M Scotch-Brite non-woven 7448 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65013 having an ultra fine grade. The sanding roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-65013
Product Name 3M Scotch-Brite 7448 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Ultra Fine Grade - 4 in Width x 30 ft Length - 65013
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand SC Coarse Grit Paper Cut Sheet - 7660704747 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Silicon Carbide
Grit Size 80
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Abrasive Paper, 4-1/2" x 11" - 742502-7-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details