3M 3M Scotch-Brite 7447 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Very Fine Grade - 4 in Width x 30 ft Length - 65008 048011-65008

Description
3M Scotch-Brite non-woven 7447 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65008 having a very fine grade. The sanding roll has a width of 4 in and length of 30 ft.
Description
3M Scotch-Brite non-woven 7447 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65008 having a very fine grade. The sanding roll has a width of 4 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite 7447 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Very Fine Grade - 4 in Width x 30 ft Length - 65008 - 048011-65008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite 7447 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Very Fine Grade - 4 in Width x 30 ft Length - 65008
048011-65008
3M Scotch-Brite 7447 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Very Fine Grade - 4 in Width x 30 ft Length - 65008 048011-65008
3M Scotch-Brite non-woven 7447 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65008 having a very fine grade. The sanding roll has a width of 4 in and length of 30 ft.

3M Scotch-Brite non-woven 7447 Pro sanding roll uses A/O aluminum oxide AO as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 65008 having a very fine grade. The sanding roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-65008
Product Name 3M Scotch-Brite 7447 Pro Non-Woven A/O Aluminum Oxide AO Sanding Roll - Very Fine Grade - 4 in Width x 30 ft Length - 65008
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Metalite® K225 Cloth Roll - 66261127733* - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details