3M Power Sanding Sheets & Belts 03809

Description
3M 03809 Abrasive Sheet
Request a Quote
Description
3M 03809 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2510795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2510795
Power Sanding Sheets & Belts 2510795
3M 03809 Abrasive Sheet

3M 03809 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2510795
Product Name Power Sanding Sheets & Belts
Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794953 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 393.7 inch (10000 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199776 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-D-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details