3D-Dream S.rl. 3D Printers 533 DUAL

Description
The 533 DUAL is an outstanding IDEX dual extruder FDM technology 3D printer, offering outstanding productivity, saving you half the time. With a large build volume of 500 x 300 x 300mm, this machine is ready to meet your production needs with unprecedented speed and accuracy. What further distinguishes the 533 DUAL is its incredible versatility, thanks to the two integrated spool holders. Each features a material drying system, allowing for the use of reels from 700gr to 2.5kg, ensuring your materials are always ready to use, with no risk of humidity compromising performance. quality of your prints. In addition, the printer is equipped with a fume exhaust system preparation, creating a safe and comfortable working environment. The construction materials used strictly comply with the highest standards of quality and resistance. For those who appreciate the quality of 100% Made in Italy, the 533 DUAL is the ideal choice to meet advanced production needs."
Description
The 533 DUAL is an outstanding IDEX dual extruder FDM technology 3D printer, offering outstanding productivity, saving you half the time. With a large build volume of 500 x 300 x 300mm, this machine is ready to meet your production needs with unprecedented speed and accuracy. What further distinguishes the 533 DUAL is its incredible versatility, thanks to the two integrated spool holders. Each features a material drying system, allowing for the use of reels from 700gr to 2.5kg, ensuring your materials are always ready to use, with no risk of humidity compromising performance. quality of your prints. In addition, the printer is equipped with a fume exhaust system preparation, creating a safe and comfortable working environment. The construction materials used strictly comply with the highest standards of quality and resistance. For those who appreciate the quality of 100% Made in Italy, the 533 DUAL is the ideal choice to meet advanced production needs."

Suppliers

Company
Product
Description
Supplier Links
3D Printers - 533 DUAL - 3D-Dream S.rl.
Solbiate Arno, VA, Italy
3D Printers
533 DUAL
3D Printers 533 DUAL
The 533 DUAL is an outstanding IDEX dual extruder FDM technology 3D printer, offering outstanding productivity, saving you half the time. With a large build volume of 500 x 300 x 300mm, this machine is ready to meet your production needs with unprecedented speed and accuracy. What further distinguishes the 533 DUAL is its incredible versatility, thanks to the two integrated spool holders. Each features a material drying system, allowing for the use of reels from 700gr to 2.5kg, ensuring your materials are always ready to use, with no risk of humidity compromising performance. quality of your prints. In addition, the printer is equipped with a fume exhaust system preparation, creating a safe and comfortable working environment. The construction materials used strictly comply with the highest standards of quality and resistance. For those who appreciate the quality of 100% Made in Italy, the 533 DUAL is the ideal choice to meet advanced production needs."

The 533 DUAL is an outstanding IDEX dual extruder FDM technology 3D printer, offering outstanding productivity, saving you half the time. With a large build volume of 500 x 300 x 300mm, this machine is ready to meet your production needs with unprecedented speed and accuracy.

What further distinguishes the 533 DUAL is its incredible versatility, thanks to the two integrated spool holders. Each features a material drying system, allowing for the use of reels from 700gr to 2.5kg, ensuring your materials are always ready to use, with no risk of humidity compromising performance. quality of your prints. In addition, the printer is equipped with a fume exhaust system preparation, creating a safe and comfortable working environment.

The construction materials used strictly comply with the highest standards of quality and resistance. For those who appreciate the quality of 100% Made in Italy, the 533 DUAL is the ideal choice to meet advanced production needs."

Supplier's Site

Technical Specifications

  3D-Dream S.rl.
Product Category 3D Printers and Additive Manufacturing Machines
Product Number 533 DUAL
Product Name 3D Printers
Unlock Full Specs
to access all available technical data

Similar Products

3D Printers - 102962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Print size length 11.81 inch (300 mm)
Print size width 11.81 inch (300 mm)
Print size height 11.81 inch (300 mm)
View Details
3D Printer - SMI-3DPR-200 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Print size length 7.87 inch (200 mm)
Print size width 7.87 inch (200 mm)
View Details