3X Ceramic Parts Company Limited Silicon Nitride Wafer

Description
Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while the other components are paired with bearing steel to form friction pair, the friction coefficient is extremely low, and it is not easy to stick and glue with the cage.Therefore, it has been considered as the preferred material for manufacturing high-speed and precision bearings. Silicone Nitride Ceramic Wafer Features are as follows: 1. High rigidity, high strength and high hardness. 2. Strong corrosion resistance, can be used in strong acid and strong alkali. 3. High temperature resistant, silicon nitride ceramic balls under 1000 ℃ environment can be normal use. 4. Non-magnetic and electrical insulation. 5. Low density (3.26g/cm3), about 60% lighter than steel ball, reducing wear and noise. 6. The low linear expansion coefficient (3.2 * 10-6/K), almost 1/4 of the bearing steel, can withstand the rapid change of temperature. 7. Self-lubricity, can solve the pollution caused by the lubrication medium and add inconvenience, can be used in vacuum and high temperature. 8. Drug resistance, high mechanical strength, low thermal conductivity. Silicone Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic Modulus Gpa 310 Poisson's Ratio / 0.27 Hardness kg/mm2 1580 Fracture Toughness KIC Mpa *m 1/2 6.1 Thermal Heat Conductivity W/ m*k 30 Coefficient of Thermal Expansion 10-6/K 3.3 Specific Heat j/kg*K / Thermal Shock Resistance °C / Max UseTemperature °C 1400 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 8 Loss Tangent / / Volume Resistivity ohm•cm >1014
Request a Quote Datasheet
Description
Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while the other components are paired with bearing steel to form friction pair, the friction coefficient is extremely low, and it is not easy to stick and glue with the cage.Therefore, it has been considered as the preferred material for manufacturing high-speed and precision bearings. Silicone Nitride Ceramic Wafer Features are as follows: 1. High rigidity, high strength and high hardness. 2. Strong corrosion resistance, can be used in strong acid and strong alkali. 3. High temperature resistant, silicon nitride ceramic balls under 1000 ℃ environment can be normal use. 4. Non-magnetic and electrical insulation. 5. Low density (3.26g/cm3), about 60% lighter than steel ball, reducing wear and noise. 6. The low linear expansion coefficient (3.2 * 10-6/K), almost 1/4 of the bearing steel, can withstand the rapid change of temperature. 7. Self-lubricity, can solve the pollution caused by the lubrication medium and add inconvenience, can be used in vacuum and high temperature. 8. Drug resistance, high mechanical strength, low thermal conductivity. Silicone Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic Modulus Gpa 310 Poisson's Ratio / 0.27 Hardness kg/mm2 1580 Fracture Toughness KIC Mpa *m 1/2 6.1 Thermal Heat Conductivity W/ m*k 30 Coefficient of Thermal Expansion 10-6/K 3.3 Specific Heat j/kg*K / Thermal Shock Resistance °C / Max UseTemperature °C 1400 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 8 Loss Tangent / / Volume Resistivity ohm•cm >1014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Nitride Wafer -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Silicon Nitride Wafer
Silicon Nitride Wafer
Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while the other components are paired with bearing steel to form friction pair, the friction coefficient is extremely low, and it is not easy to stick and glue with the cage.Therefore, it has been considered as the preferred material for manufacturing high-speed and precision bearings. Silicone Nitride Ceramic Wafer Features are as follows: 1. High rigidity, high strength and high hardness. 2. Strong corrosion resistance, can be used in strong acid and strong alkali. 3. High temperature resistant, silicon nitride ceramic balls under 1000 ℃ environment can be normal use. 4. Non-magnetic and electrical insulation. 5. Low density (3.26g/cm3), about 60% lighter than steel ball, reducing wear and noise. 6. The low linear expansion coefficient (3.2 * 10-6/K), almost 1/4 of the bearing steel, can withstand the rapid change of temperature. 7. Self-lubricity, can solve the pollution caused by the lubrication medium and add inconvenience, can be used in vacuum and high temperature. 8. Drug resistance, high mechanical strength, low thermal conductivity. Silicone Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic Modulus Gpa 310 Poisson's Ratio / 0.27 Hardness kg/mm2 1580 Fracture Toughness KIC Mpa *m 1/2 6.1 Thermal Heat Conductivity W/ m*k 30 Coefficient of Thermal Expansion 10-6/K 3.3 Specific Heat j/kg*K / Thermal Shock Resistance °C / Max UseTemperature °C 1400 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 8 Loss Tangent / / Volume Resistivity ohm•cm >1014

Silicone Nitride Ceramic Wafer Material Description :

Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while the other components are paired with bearing steel to form friction pair, the friction coefficient is extremely low, and it is not easy to stick and glue with the cage.Therefore, it has been considered as the preferred material for manufacturing high-speed and precision bearings.

Silicone Nitride Ceramic Wafer Features are as follows:

1. High rigidity, high strength and high hardness.

2. Strong corrosion resistance, can be used in strong acid and strong alkali.

3. High temperature resistant, silicon nitride ceramic balls under 1000 ℃ environment can be normal use.

4. Non-magnetic and electrical insulation.

5. Low density (3.26g/cm3), about 60% lighter than steel ball, reducing wear and noise.

6. The low linear expansion coefficient (3.2 * 10-6/K), almost 1/4 of the bearing steel, can withstand the rapid change of temperature.

7. Self-lubricity, can solve the pollution caused by the lubrication medium and add inconvenience, can be used in vacuum and high temperature.

8. Drug resistance, high mechanical strength, low thermal conductivity.

Silicone Nitride Material Datasheet:

Material Datesheet
Properties Units Silicone Nitride
Mechanical Density gm/cc 3.2
Porosity % 0
Flexural Strength Mpa 830
Compressive Strength Mpa 2500
Elastic Modulus Gpa 310
Poisson's Ratio / 0.27
Hardness kg/mm2 1580
Fracture Toughness KIC Mpa *m 1/2 6.1
Thermal Heat Conductivity W/ m*k 30
Coefficient of Thermal Expansion 10-6/K 3.3
Specific Heat j/kg*K /
Thermal Shock Resistance °C /
Max UseTemperature °C 1400
Electrical Dielectric Strength ac-kv/mm /
Dielectric Constant / 8
Loss Tangent / /
Volume Resistivity ohm•cm >1014

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Specialty Ceramics
Product Name Silicon Nitride Wafer
Specialty Ceramic Type Silicon Nitride
Applications Dielectric
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
CTE 3.3 µm/m-C (1.83 µin/in-F)
MOR / Flexural Strength 87022 psi (600000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Flange -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Compressive Strength 290074 psi (2.00E6 KPa)
Density 6 g/cc (50.07 lbs/gal)
View Details
Zirconia Ceramic Blade -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Density 6 g/cc (50.07 lbs/gal)
View Details
Silicon Nitride Cutting Tool / Cutter / Cutting knife -  - 3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Silicon Nitride
Applications Wear resistant parts or tooling
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Substrate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Silicon Nitride
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
MOR / Flexural Strength 87022 psi (600000 KPa)
View Details