3X Ceramic Parts Company Limited Silicon Nitride Rod

Description
Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent thermal shock resistance due to the microstructure. The creep and oxidation resistance of Si3N4 is also superior, its low thermal conductivity and high wear resistance also make it an outstanding material that can withstand conditions of most industrial applications. There are 5 different methods to produce Silicon Nitride Welding Rod including SRBSN, GPSN, HPSN, HIP-SN, and RBSN, make the application and working material different slightly. In these 5 methods of production, GPSN is most commonly used to produce Silicon Nitride components. Silicon Nitride Rod Applications: Silicon Nitride Rod can make products including: - Advanced ceramic tubes - Bearing rollers - Ceramic cutting materials - Cyrol bearing rollers - Nozzles - Seal rings - Tube forming tools - Mechanical engineering special applications Silicon Nitride Welding Rod Specifications: Property Unit Color Grey Mechanical Properties Density g/cm3 3.21 Compressive Strength MPa 3000 Flexural Strength MPa 800 Weibull-Modulus m 15 Fracture Toughness KIc MPa m^1/2 6.5 Young‘s Modulus E GPa 320 Poisson Ratio 0.28 Hardness Vickers (HV 1) GPa 16 Thermal Properties Maximum Temperature Inert Gas °C 1200 Air °C 1100 Thermal Conductivity 25 @ 20°C W/mK 28 @ 1000 W/mK 16 Thermal Expansion 20–100°C 10-6/K 2 20–1000°C 10-6/K 3.5 Thermal Shock parameter R1 K 600 Thermal Shock parameter R2 W/mm 15 Electrical Properties Resistivity at 20°C Ωcm 10^12 Resistivity at 800°C Ωcm 10^7 Dielectric constant 1 MHz 6
Datasheet
Description
Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent thermal shock resistance due to the microstructure. The creep and oxidation resistance of Si3N4 is also superior, its low thermal conductivity and high wear resistance also make it an outstanding material that can withstand conditions of most industrial applications. There are 5 different methods to produce Silicon Nitride Welding Rod including SRBSN, GPSN, HPSN, HIP-SN, and RBSN, make the application and working material different slightly. In these 5 methods of production, GPSN is most commonly used to produce Silicon Nitride components. Silicon Nitride Rod Applications: Silicon Nitride Rod can make products including: - Advanced ceramic tubes - Bearing rollers - Ceramic cutting materials - Cyrol bearing rollers - Nozzles - Seal rings - Tube forming tools - Mechanical engineering special applications Silicon Nitride Welding Rod Specifications: Property Unit Color Grey Mechanical Properties Density g/cm3 3.21 Compressive Strength MPa 3000 Flexural Strength MPa 800 Weibull-Modulus m 15 Fracture Toughness KIc MPa m^1/2 6.5 Young‘s Modulus E GPa 320 Poisson Ratio 0.28 Hardness Vickers (HV 1) GPa 16 Thermal Properties Maximum Temperature Inert Gas °C 1200 Air °C 1100 Thermal Conductivity 25 @ 20°C W/mK 28 @ 1000 W/mK 16 Thermal Expansion 20–100°C 10-6/K 2 20–1000°C 10-6/K 3.5 Thermal Shock parameter R1 K 600 Thermal Shock parameter R2 W/mm 15 Electrical Properties Resistivity at 20°C Ωcm 10^12 Resistivity at 800°C Ωcm 10^7 Dielectric constant 1 MHz 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Nitride Rod -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Silicon Nitride Rod
Silicon Nitride Rod
Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent thermal shock resistance due to the microstructure. The creep and oxidation resistance of Si3N4 is also superior, its low thermal conductivity and high wear resistance also make it an outstanding material that can withstand conditions of most industrial applications. There are 5 different methods to produce Silicon Nitride Welding Rod including SRBSN, GPSN, HPSN, HIP-SN, and RBSN, make the application and working material different slightly. In these 5 methods of production, GPSN is most commonly used to produce Silicon Nitride components. Silicon Nitride Rod Applications: Silicon Nitride Rod can make products including: - Advanced ceramic tubes - Bearing rollers - Ceramic cutting materials - Cyrol bearing rollers - Nozzles - Seal rings - Tube forming tools - Mechanical engineering special applications Silicon Nitride Welding Rod Specifications: Property Unit Color Grey Mechanical Properties Density g/cm3 3.21 Compressive Strength MPa 3000 Flexural Strength MPa 800 Weibull-Modulus m 15 Fracture Toughness KIc MPa m^1/2 6.5 Young‘s Modulus E GPa 320 Poisson Ratio 0.28 Hardness Vickers (HV 1) GPa 16 Thermal Properties Maximum Temperature Inert Gas °C 1200 Air °C 1100 Thermal Conductivity 25 @ 20°C W/mK 28 @ 1000 W/mK 16 Thermal Expansion 20–100°C 10-6/K 2 20–1000°C 10-6/K 3.5 Thermal Shock parameter R1 K 600 Thermal Shock parameter R2 W/mm 15 Electrical Properties Resistivity at 20°C Ωcm 10^12 Resistivity at 800°C Ωcm 10^7 Dielectric constant 1 MHz 6

Silicon Nitride Rod Description:

Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent thermal shock resistance due to the microstructure. The creep and oxidation resistance of Si3N4 is also superior, its low thermal conductivity and high wear resistance also make it an outstanding material that can withstand conditions of most industrial applications.

There are 5 different methods to produce Silicon Nitride Welding Rod including SRBSN, GPSN, HPSN, HIP-SN, and RBSN, make the application and working material different slightly. In these 5 methods of production, GPSN is most commonly used to produce Silicon Nitride components.

Silicon Nitride Rod Applications:

Silicon Nitride Rod can make products including:

- Advanced ceramic tubes
- Bearing rollers
- Ceramic cutting materials
- Cyrol bearing rollers
- Nozzles
- Seal rings
- Tube forming tools
- Mechanical engineering special applications

Silicon Nitride Welding Rod Specifications:

Property

Unit

Color

Grey

Mechanical Properties

Density

g/cm3

3.21

Compressive Strength

MPa

3000

Flexural Strength

MPa

800

Weibull-Modulus m

15

Fracture Toughness KIc

MPa m^1/2

6.5

Young‘s Modulus E

GPa

320

Poisson Ratio

0.28

Hardness Vickers (HV 1)

GPa

16

Thermal Properties

Maximum Temperature

Inert Gas

°C

1200

Air

°C

1100

Thermal Conductivity

25

@ 20°C

W/mK

28

@ 1000

W/mK

16

Thermal Expansion

20–100°C

10-6/K

2

20–1000°C

10-6/K

3.5

Thermal Shock parameter R1

K

600

Thermal Shock parameter R2

W/mm

15

Electrical Properties

Resistivity at 20°C

Ωcm

10^12

Resistivity at 800°C

Ωcm

10^7

Dielectric constant

1 MHz

6

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Specialty Ceramics
Product Name Silicon Nitride Rod
Specialty Ceramic Type Silicon Nitride
Applications Dielectric
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Applications Bioceramics
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Carbide (optional feature); Aluminum Nitride (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Black zirconia ceramic guide -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details