3X Ceramic Parts Company Limited Silicon Nitride Ceramic Guide Pin

Description
3X Ceramic Parts produce and stock silicon nitride ceramic pin: In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8, M10,M12,M14,7/16 silicon nitride ceramic guide pin are always in stock.We also supply customized ceramic pin according to clients’ drawing.We supply various ceramic material to meet different clients’ requirements.Si3N4 silicon nitride ceramic pin,ZrO2 zirconia ceramic pin and Al2O3 aluminum oxide ceramic welding pin,ceramic coated pin and KCF guide pin.Our ceramic pins are widely used on TOYOTA,GM,VW,AUDI etc. world famous automotive manufacturer and auto sheet matel welding manufacturer. Silicon Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic Modulus Gpa 310 Poisson's Ratio / 0.27 Hardness kg/mm2 1580 Fracture Toughness KIC Mpa *m 1/2 6.1 Thermal Heat Conductivity W/ m*k 30 Coefficient of Thermal Expansion 10-6/K 3.3 Specific Heat j/kg*K / Thermal Shock Resistance °C / Max UseTemperature °C 1400 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 8 Loss Tangent / / Volume Resistivity ohm•cm >1014
Datasheet
Description
3X Ceramic Parts produce and stock silicon nitride ceramic pin: In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8, M10,M12,M14,7/16 silicon nitride ceramic guide pin are always in stock.We also supply customized ceramic pin according to clients’ drawing.We supply various ceramic material to meet different clients’ requirements.Si3N4 silicon nitride ceramic pin,ZrO2 zirconia ceramic pin and Al2O3 aluminum oxide ceramic welding pin,ceramic coated pin and KCF guide pin.Our ceramic pins are widely used on TOYOTA,GM,VW,AUDI etc. world famous automotive manufacturer and auto sheet matel welding manufacturer. Silicon Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic Modulus Gpa 310 Poisson's Ratio / 0.27 Hardness kg/mm2 1580 Fracture Toughness KIC Mpa *m 1/2 6.1 Thermal Heat Conductivity W/ m*k 30 Coefficient of Thermal Expansion 10-6/K 3.3 Specific Heat j/kg*K / Thermal Shock Resistance °C / Max UseTemperature °C 1400 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 8 Loss Tangent / / Volume Resistivity ohm•cm >1014
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Nitride Ceramic Guide Pin -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Silicon Nitride Ceramic Guide Pin
Silicon Nitride Ceramic Guide Pin
3X Ceramic Parts produce and stock silicon nitride ceramic pin: In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8, M10,M12,M14,7/16 silicon nitride ceramic guide pin are always in stock.We also supply customized ceramic pin according to clients’ drawing.We supply various ceramic material to meet different clients’ requirements.Si3N4 silicon nitride ceramic pin,ZrO2 zirconia ceramic pin and Al2O3 aluminum oxide ceramic welding pin,ceramic coated pin and KCF guide pin.Our ceramic pins are widely used on TOYOTA,GM,VW,AUDI etc. world famous automotive manufacturer and auto sheet matel welding manufacturer. Silicon Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic Modulus Gpa 310 Poisson's Ratio / 0.27 Hardness kg/mm2 1580 Fracture Toughness KIC Mpa *m 1/2 6.1 Thermal Heat Conductivity W/ m*k 30 Coefficient of Thermal Expansion 10-6/K 3.3 Specific Heat j/kg*K / Thermal Shock Resistance °C / Max UseTemperature °C 1400 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 8 Loss Tangent / / Volume Resistivity ohm•cm >1014

3X Ceramic Parts produce and stock silicon nitride ceramic pin:

In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8,M10,M12,M14,7/16 silicon nitride ceramic guide pin are always in stock.We also supply customized ceramic pin according to clients’ drawing.We supply various ceramic material to meet different clients’ requirements.Si3N4 silicon nitride ceramic pin,ZrO2 zirconia ceramic pin and Al2O3 aluminum oxide ceramic welding pin,ceramic coated pin and KCF guide pin.Our ceramic pins are widely used on TOYOTA,GM,VW,AUDI etc. world famous automotive manufacturer and auto sheet matel welding manufacturer.

Silicon Nitride Material Datasheet:

Material Datesheet
Properties Units Silicone Nitride
Mechanical Density gm/cc 3.2
Porosity % 0
Flexural Strength Mpa 830
Compressive Strength Mpa 2500
Elastic Modulus Gpa 310
Poisson's Ratio / 0.27
Hardness kg/mm2 1580
Fracture Toughness KIC Mpa *m 1/2 6.1
Thermal Heat Conductivity W/ m*k 30
Coefficient of Thermal Expansion 10-6/K 3.3
Specific Heat j/kg*K /
Thermal Shock Resistance °C /
Max UseTemperature °C 1400
Electrical Dielectric Strength ac-kv/mm /
Dielectric Constant / 8
Loss Tangent / /
Volume Resistivity ohm•cm >1014

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Specialty Ceramics
Product Name Silicon Nitride Ceramic Guide Pin
Specialty Ceramic Type Silicon Nitride
Applications Dielectric
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
CTE 3.3 µm/m-C (1.83 µin/in-F)
MOR / Flexural Strength 87022 psi (600000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Ceramic Tube Custom Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Tube
Applications HV / Electrical
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details