3X Ceramic Parts Company Limited Ceramic Centering Pin

Description
Long Service Life Blue Zirconia Ceamic Centering Pin Characteristics of blue zirconia ceramic centering pin : Refractory with Long service life, High Polished Surface , Superior Mechanical Strength, Anti-high Corrosion and Wear Resistance, Good Insulation Performance ,High Temperature and Pressure Resistance High Purity Zirconia and Alumina Ceramic Materials ; High hardness, long service life, not easy to break and wear resistance; non-conductive, anti-static, ceramic material itself with the insulation of electricity and magnetism properties, corrosion resistance, high temperature resistance, can be applied to a specific environment, such as acid alkali resistance Ceramic Centering Pins performance parameters: Attribute Zirconia Alumina ZTA Density 5.9-6.05g/cm3 3.6-3.8g/cm3 4.8g/cm3 Hardness(HRC) 88-90 80-86 86 Fracture Toughness 10MPa.m½ 4MPa.m½ Compressive Strength 2000MPa 1500MPa 1700MPa CTE 10.5ppm/ºC 7.15-7.67ppm/ºC 9.1ppm/ºC Maximum Operating Temperature 1350ºC 1700ºC 1350ºC Thermal Conductivity(24ºC) 2W/m.k 18-28W/m.k Flexural Strength (24ºC) 950MPa 300MPa 600MPa Water Absorption(%) 0 0
Request a Quote Datasheet
Description
Long Service Life Blue Zirconia Ceamic Centering Pin Characteristics of blue zirconia ceramic centering pin : Refractory with Long service life, High Polished Surface , Superior Mechanical Strength, Anti-high Corrosion and Wear Resistance, Good Insulation Performance ,High Temperature and Pressure Resistance High Purity Zirconia and Alumina Ceramic Materials ; High hardness, long service life, not easy to break and wear resistance; non-conductive, anti-static, ceramic material itself with the insulation of electricity and magnetism properties, corrosion resistance, high temperature resistance, can be applied to a specific environment, such as acid alkali resistance Ceramic Centering Pins performance parameters: Attribute Zirconia Alumina ZTA Density 5.9-6.05g/cm3 3.6-3.8g/cm3 4.8g/cm3 Hardness(HRC) 88-90 80-86 86 Fracture Toughness 10MPa.m½ 4MPa.m½ Compressive Strength 2000MPa 1500MPa 1700MPa CTE 10.5ppm/ºC 7.15-7.67ppm/ºC 9.1ppm/ºC Maximum Operating Temperature 1350ºC 1700ºC 1350ºC Thermal Conductivity(24ºC) 2W/m.k 18-28W/m.k Flexural Strength (24ºC) 950MPa 300MPa 600MPa Water Absorption(%) 0 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Centering Pin -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Centering Pin
Ceramic Centering Pin
Long Service Life Blue Zirconia Ceamic Centering Pin Characteristics of blue zirconia ceramic centering pin : Refractory with Long service life, High Polished Surface , Superior Mechanical Strength, Anti-high Corrosion and Wear Resistance, Good Insulation Performance ,High Temperature and Pressure Resistance High Purity Zirconia and Alumina Ceramic Materials ; High hardness, long service life, not easy to break and wear resistance; non-conductive, anti-static, ceramic material itself with the insulation of electricity and magnetism properties, corrosion resistance, high temperature resistance, can be applied to a specific environment, such as acid alkali resistance Ceramic Centering Pins performance parameters: Attribute Zirconia Alumina ZTA Density 5.9-6.05g/cm3 3.6-3.8g/cm3 4.8g/cm3 Hardness(HRC) 88-90 80-86 86 Fracture Toughness 10MPa.m½ 4MPa.m½ Compressive Strength 2000MPa 1500MPa 1700MPa CTE 10.5ppm/ºC 7.15-7.67ppm/ºC 9.1ppm/ºC Maximum Operating Temperature 1350ºC 1700ºC 1350ºC Thermal Conductivity(24ºC) 2W/m.k 18-28W/m.k Flexural Strength (24ºC) 950MPa 300MPa 600MPa Water Absorption(%) 0 0

Long Service Life Blue Zirconia Ceamic Centering Pin

Characteristics of blue zirconia ceramic centering pin :

Refractory with Long service life, High Polished Surface , Superior Mechanical Strength, Anti-high Corrosion and Wear Resistance, Good Insulation Performance ,High Temperature and Pressure Resistance
High Purity Zirconia and Alumina Ceramic Materials ; High hardness, long service life, not easy to break and wear resistance; non-conductive, anti-static, ceramic material itself with the insulation of electricity and magnetism properties, corrosion resistance, high temperature resistance, can be applied to a specific environment, such as acid alkali resistance

Ceramic Centering Pins performance parameters:

Attribute Zirconia Alumina ZTA
Density 5.9-6.05g/cm3 3.6-3.8g/cm3 4.8g/cm3
Hardness(HRC) 88-90 80-86 86
Fracture Toughness 10MPa.m½ 4MPa.m½
Compressive Strength 2000MPa 1500MPa 1700MPa
CTE 10.5ppm/ºC 7.15-7.67ppm/ºC 9.1ppm/ºC
Maximum Operating
Temperature 1350ºC 1700ºC 1350ºC
Thermal Conductivity(24ºC) 2W/m.k 18-28W/m.k
Flexural Strength (24ºC) 950MPa 300MPa 600MPa
Water Absorption(%) 0 0

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Specialty Ceramics
Product Name Ceramic Centering Pin
Specialty Ceramic Type Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Nitride Insert Heat Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Aluminum Nitride
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
MOR / Flexural Strength 58015 psi (400000 KPa)
View Details
Zirconia Ceramic Cutting Blade -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Shape / Form Custom Shape
Density 6 g/cc (50.07 lbs/gal)
View Details
Laser Scribing Drilling Aluminum Nitride Substrate -  - 3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Aluminum Nitride
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
MOR / Flexural Strength 58015 psi (400000 KPa)
View Details
Zirconia Ceramic Tube Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Compressive Strength 290074 psi (2.00E6 KPa)
Density 6.02 g/cc (50.24 lbs/gal)
View Details