3X Ceramic Parts Company Limited Aluminum Nitride Substrate

Description
Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it the key material in high density, high power and MCM semiconductor devices, HBLED and packaging. Key properties of Aluminum Nitride Ceramic: High thermal conductivity, which is 5 to 10 times of Alumina Thermal expansion coefficient matches with that of silicon Good mechanical property, which is close to Al2O3 and better than BeO Distinct electrical properties, with very high electrical resistivity and low dielectric loss Compatible with circuit materials, multilayer wiring could be used to achieve high density and miniaturization of packaging Non-toxic, environment friendly Properties Sheet of Aluminum Nitride Substate : Property - Unit Typical Values Color - Grey or greyish white Density - g/cm3 ≥3.3 (25℃) Thermal Conductivity (25℃) - W/(m.K) ≥170 (25-350℃) Coefficient of thermal expansion (25-350℃) - /℃ 4.5x10-6 Volume resistivity - Ω.cm >1014 (1MHz) Dielectric Constant (1MHz) - <9.3 Break Strength - KV/mm ≥25.00 Flexural Strength - MPa >350 Warpage - length‰ ≤2‰ Square / Round Aluminum Nitride Substrate General Dimension : Thickness (mm) Dimensions( mm) 0.385 2″×2″ 50.8mm× 50.8mm 3″× 3″ 76.2mm× 76.2mm 4″× 4″ 101.6mm× 101.6mm 4.5″×4.5″ 114.3mm× 114.3mm 6″× 6″ 152.4 mm× 152.4 mm 7.5″× 7.5″ 190.5 mm× 190.5 mm 0.5 0.635 1.0 Diameter (mm) 1.0 Φ16 Φ19 Φ20 Φ26 Φ30 Φ35 Φ40 Φ45 Φ50 Φ52 Φ60 Φ75 Φ80 1.2 1.5 2.0 2.5 Note:special order can be customized per your requirements.
Datasheet
Description
Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it the key material in high density, high power and MCM semiconductor devices, HBLED and packaging. Key properties of Aluminum Nitride Ceramic: High thermal conductivity, which is 5 to 10 times of Alumina Thermal expansion coefficient matches with that of silicon Good mechanical property, which is close to Al2O3 and better than BeO Distinct electrical properties, with very high electrical resistivity and low dielectric loss Compatible with circuit materials, multilayer wiring could be used to achieve high density and miniaturization of packaging Non-toxic, environment friendly Properties Sheet of Aluminum Nitride Substate : Property - Unit Typical Values Color - Grey or greyish white Density - g/cm3 ≥3.3 (25℃) Thermal Conductivity (25℃) - W/(m.K) ≥170 (25-350℃) Coefficient of thermal expansion (25-350℃) - /℃ 4.5x10-6 Volume resistivity - Ω.cm >1014 (1MHz) Dielectric Constant (1MHz) - <9.3 Break Strength - KV/mm ≥25.00 Flexural Strength - MPa >350 Warpage - length‰ ≤2‰ Square / Round Aluminum Nitride Substrate General Dimension : Thickness (mm) Dimensions( mm) 0.385 2″×2″ 50.8mm× 50.8mm 3″× 3″ 76.2mm× 76.2mm 4″× 4″ 101.6mm× 101.6mm 4.5″×4.5″ 114.3mm× 114.3mm 6″× 6″ 152.4 mm× 152.4 mm 7.5″× 7.5″ 190.5 mm× 190.5 mm 0.5 0.635 1.0 Diameter (mm) 1.0 Φ16 Φ19 Φ20 Φ26 Φ30 Φ35 Φ40 Φ45 Φ50 Φ52 Φ60 Φ75 Φ80 1.2 1.5 2.0 2.5 Note:special order can be customized per your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Nitride Substrate -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Aluminum Nitride Substrate
Aluminum Nitride Substrate
Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it the key material in high density, high power and MCM semiconductor devices, HBLED and packaging. Key properties of Aluminum Nitride Ceramic: High thermal conductivity, which is 5 to 10 times of Alumina Thermal expansion coefficient matches with that of silicon Good mechanical property, which is close to Al2O3 and better than BeO Distinct electrical properties, with very high electrical resistivity and low dielectric loss Compatible with circuit materials, multilayer wiring could be used to achieve high density and miniaturization of packaging Non-toxic, environment friendly Properties Sheet of Aluminum Nitride Substate : Property - Unit Typical Values Color - Grey or greyish white Density - g/cm3 ≥3.3 (25℃) Thermal Conductivity (25℃) - W/(m.K) ≥170 (25-350℃) Coefficient of thermal expansion (25-350℃) - /℃ 4.5x10-6 Volume resistivity - Ω.cm >1014 (1MHz) Dielectric Constant (1MHz) - <9.3 Break Strength - KV/mm ≥25.00 Flexural Strength - MPa >350 Warpage - length‰ ≤2‰ Square / Round Aluminum Nitride Substrate General Dimension : Thickness (mm) Dimensions( mm) 0.385 2″×2″ 50.8mm× 50.8mm 3″× 3″ 76.2mm× 76.2mm 4″× 4″ 101.6mm× 101.6mm 4.5″×4.5″ 114.3mm× 114.3mm 6″× 6″ 152.4 mm× 152.4 mm 7.5″× 7.5″ 190.5 mm× 190.5 mm 0.5 0.635 1.0 Diameter (mm) 1.0 Φ16 Φ19 Φ20 Φ26 Φ30 Φ35 Φ40 Φ45 Φ50 Φ52 Φ60 Φ75 Φ80 1.2 1.5 2.0 2.5 Note:special order can be customized per your requirements.

Aluminum Nitride (AlN) Substrate Description:

AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it the key material in high density, high power and MCM semiconductor devices, HBLED and packaging.

Key properties of Aluminum Nitride Ceramic:

High thermal conductivity, which is 5 to 10 times of Alumina

Thermal expansion coefficient matches with that of silicon

Good mechanical property, which is close to Al2O3 and better than BeO

Distinct electrical properties, with very high electrical resistivity and low dielectric loss

Compatible with circuit materials, multilayer wiring could be used to achieve high density and miniaturization of packaging Non-toxic, environment friendly

Properties Sheet of Aluminum Nitride Substate :

Property - Unit Typical Values
Color - Grey or greyish white
Density - g/cm3 ≥3.3
(25℃) Thermal Conductivity (25℃) - W/(m.K) ≥170
(25-350℃) Coefficient of thermal expansion (25-350℃) - /℃ 4.5x10-6
Volume resistivity - Ω.cm >1014
(1MHz) Dielectric Constant (1MHz) - <9.3
Break Strength - KV/mm ≥25.00
Flexural Strength - MPa >350
Warpage - length‰ ≤2‰

Square / Round Aluminum Nitride Substrate General Dimension :

Thickness (mm) Dimensions( mm)
0.385 2″×2″ 50.8mm× 50.8mm 3″× 3″ 76.2mm× 76.2mm 4″× 4″ 101.6mm× 101.6mm 4.5″×4.5″ 114.3mm× 114.3mm 6″× 6″ 152.4 mm× 152.4 mm 7.5″× 7.5″ 190.5 mm× 190.5 mm
0.5
0.635
1.0
Diameter (mm)
1.0 Φ16 Φ19 Φ20 Φ26 Φ30 Φ35 Φ40 Φ45 Φ50 Φ52 Φ60 Φ75 Φ80
1.2
1.5
2.0
2.5

Note:special order can be customized per your requirements.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Specialty Ceramics
Product Name Aluminum Nitride Substrate
Specialty Ceramic Type Aluminum Nitride
Shape / Form BarStock; Custom Shape; Rod
Applications Dielectric
Thermal Conductivity 165 to 185 W/m-K (95.34 to 107 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Applications Bioceramics
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Silicon Nitride; Boron Nitride
Shape / Form Rod; Roller / Roll; Tube
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details