Maximum touch stability, peripheral attachment system, contrast ratio 430:1
| 3M Touch Systems | |
|---|---|
| Product Category | Video Displays |
| Product Number | Model M150 HB LCD |
| Product Name | MicroTouch |
| Monitor Type | LCD Display |
| Color | Color |
| Screen Resolution | XGA (1024 x 768) |
| Diagonal Screen Size | 12 inch (305 mm) |