Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO DISPLAYS
3M TOUCH SYSTEMS
11-4942-129-00 --
3M Touch Systems
11-4942-129-00
Description
Analog video signal RGB, 25 ms response time
Description
Analog video signal RGB, 25 ms response time
Suppliers
Company
Product
Description
Supplier Links
3M Touch Systems
Methuen, MA, USA
11-4942-129-00
11-4942-129-00
Analog video signal RGB, 25 ms response time
Analog video signal RGB, 25 ms response time
Supplier's Site
Technical Specifications
3M Touch Systems
Product Category
Video Displays
Product Number
11-4942-129-00
Monitor Type
LCD Display
Color
Color
Input Types
Serial Interface; VGA
Screen Resolution
SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data
Similar Products
OnLogic Inc.
Tacton TN101 OnLogic Industrial Display
TN101R
Specs
Input Voltage Type
Uses DC Voltage
Input Voltage
24 volts
Mounting
VESA Mount
View Details
RS Components, Ltd.
LCD Colour Displays
351837
Specs
Monitor Type
LCD Display; LED Display
Color
Color
Diagonal Screen Size
2.1 inch (53.34 mm)
View Details
Vaisala
Wind Panel Display
WID511 AviMet®
Specs
Monitor Type
LCD Display
Features
Audio Capabilities
Color
Color
View Details
Nortech Engineering, Inc.
Express Plus Series Industrial LCD Display
EXP1710-PL
Specs
Monitor Type
LCD Display
View Details