Cleaning Technologies Group Datasheets for Immersion Parts Washers

Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank.
Immersion Parts Washers: Learn more

Product Name Notes
multiMEG® Generator 430 kHz conventional micro streaming 430 kHz dualSWEEP® cavitation 1.3 MHz conventional micro streaming 1.3 MHz dualSWEEP® cavitation The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at...
Signal Frequency Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The...
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design...
Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with...
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a...
Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which...
Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for...
Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with...
Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray...
Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible...