Guardair Corporation Datasheets for Spray Guns and Applicators

Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more

Product Name Notes
Features Applies a high pressure jet of water, detergent or degreaser to the toughest cleaning jobs Equipped with an adjustable trigger to control air volume and an adjustable spigot to...
Features Delivers up to 15 gallons per hour 12" extension allow for a longer reach Adjustable nozzle tip controls volume and spray pattern One quart screw-on canister eliminates feed tubes...
Features High vacuum syphon delivers up to 12 gallons per hour Separate liquid and air controls provide user with optimum flexibility Includes a six (6) foot syphon hose with sinker...
Features High vacuum syphon delivers up to 16 gallons per hour 12" extension allows for a longer reach Includes a six (6) foot syphon hose with sinker Adjustable trigger and...
Syphon Spray Gun High vacuum syphon delivers up to 12 gallons per hour Both 6" and 12" extensions allow for a longer reach Knurled adjusting nut controls air volume One...