Trent, Inc. Lead and Babbitt Melting Pot MT-400

Description
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.
Description
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.

Suppliers

Company
Product
Description
Supplier Links
Lead and Babbitt Melting Pot - MT-400 - Trent, Inc.
Philadelphia, PA, USA
Lead and Babbitt Melting Pot
MT-400
Lead and Babbitt Melting Pot MT-400
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.

Maximum Temperature: 1000°F / 538°C

Used to melt lead and babbitt.

TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life.
The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number MT-400
Product Name Lead and Babbitt Melting Pot
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/1
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Power Window Ladle System -  - Inductotherm Group
Specs
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Ultra-High Temp Furnaces - UHT - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
Temperature Range 3000 C (5432 F)
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Mercury Retort Furnace -  - EnviroCare International, Inc.
EnviroCare International, Inc.
Specs
Configuration Top Loading
Application Drying; Industrial; Thermally vaporize water, mercury and zinc present in gold ore precipitates
Capacity 283 liters (299 quarts)
View Details