Nutec Bickley, Inc. Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| Bell furnaces offer an economical method of heat treating iron castings and steel parts when used with multiple bases. Nutec Bickley provides custom bell furnaces to match the customer production... | |
| Nutec Bickley provides a heavy duty box furnace line, from 1 m3 to over 100 m3 (35 ft3 to over 3,500 ft3), in custom designs to match customer production and... | |
| Nutec Bickley provides a heavy duty line of car-bottom ovens and furnaces, from 1 m3 to over 100 m3 (35 ft3 to over 3,500 ft3) in custom designs to match... | |
| Nutec Bickley provides pusher type furnaces for continuous –indexing production in custom designs to match customer production and process requirements. The indexing pusher mechanism is located outside of the furnace... | |
| Nutec Bickley provides roller hearth ovens and furnaces in custom designs to match customer production and process requirements. Roller hearth units are designed for batch process applications, and for indexing... | |
| Nutec Bickley provides tip-up furnaces and ovens in custom designs and sizes to match customer production and process requirements. Tip-up furnaces eliminate possible door leakage by allowing the entire furnace... | |
| Nutec Bickley provides walking beam furnaces for continuous production rates in custom designs to match customer production and process requirements. The handling system of this type of furnace (fixed beams... |