YZ Systems, Inc. Datasheets for Sampling Pumps
Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks.
Sampling Pumps: Learn more
| Product Name | Notes |
|---|---|
| The 6300 is ideal for lower flow applications where accurate injection and performance verification is expected. This proven system reliably provides proportional-to-flow odorant injection, onboard metering of the odorant injected,... | |
| The 7300 Series was the first system in the NJEX family and remains the industry flagship for most user applications. This mid-use, primary odorizer provides proportional-to-flow odorant injection, onboard metering... | |
| The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical... | |
| The HVO High Volume Odorizer is designed for ultra-high accuracy and precision high volume injection. HVO injects at a customer-specified rate while automatically adjusting to changes in process flow rates... | |
| The NJEX low volume odorizer delivers reliability to low flow odorization applications. Its unique design delivers accuracy, reliability and odor-free performance and it eliminates the risk for "vapor locking" at... |