Kohler Power Systems Datasheets for Trash Pumps

Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge openings than other pumps.
Trash Pumps: Learn more

Product Name Notes
Kohler trash pumps are available from 2" to 4" inlet / discharge sizes and can pump up to 50 total feet of head with a maximum flow rate of 450...