AEM Components (USA), Inc. EMI 0805 Case 80 Ohms MCP0805F800PT-PB

Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 0805 Case 80 Ohms - MCP0805F800PT-PB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 0805 Case 80 Ohms
MCP0805F800PT-PB
EMI 0805 Case 80 Ohms MCP0805F800PT-PB
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCP0805F800PT-PB
Product Name EMI 0805 Case 80 Ohms
DCR 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DO1608C Series Surface Mount Power Inductors - DO1608C-224 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
 - 8709301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated DC Current 150 milliamps
Impedance 1000 ohms
EIA Case Size 0402 (1005M)
View Details