AEM Components (USA), Inc. EMI 1206 Case 600 Ohms High Speed MCB1206S601PT-T

Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 Case 600 Ohms High Speed - MCB1206S601PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 Case 600 Ohms High Speed
MCB1206S601PT-T
EMI 1206 Case 600 Ohms High Speed MCB1206S601PT-T
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB1206S601PT-T
Product Name EMI 1206 Case 600 Ohms High Speed
DCR 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
 - 8709348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
Rated DC Current 250 milliamps
Impedance 240 ohms
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details