AEM Components (USA), Inc. EMI 0805 11Ohms MCB0805S110PT-T

Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 0805 11Ohms - MCB0805S110PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 0805 11Ohms
MCB0805S110PT-T
EMI 0805 11Ohms MCB0805S110PT-T
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB0805S110PT-T
Product Name EMI 0805 11Ohms
DCR 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DO3340P Series Surface Mount Power Inductors - DO3340P-334 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
 - 8709354 - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.00E-4 ohms
Rated DC Current 250 milliamps
Impedance 600 ohms
View Details