60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.25A 25mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.25A 25mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.25A 25mOhm
FERRITE BEAD, AEC-Q200, 60 OHM, 2.3A/0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:2.3A; Product Range:FB Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, AEC-Q200, 60 OHM, 2.3A/0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:2.3A; Product Range:FB Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Ferrite Beads | Ferrite Beads |
Product Number | 587-6594-6-ND | 76AH6700 |
Product Name | Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 60 Ohm, 2.3A/0603; Ferrite Case Style Taiyo Yuden |
DCR | 0.0250 ohms | 0.0250 ohms |
Rated DC Current | 2250 milliamps | 2300 milliamps |
Operating Temperature | -40 to 150 C (-40 to 302 F) | |
Packing Method | Tape Reel |