0.47uH, 20%, 3.2mOhm, 20Amp Max. SMD Molded Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | SM2511A-R47MHF |
Product Name | 0.47uH, 20%, 3.2mOhm, 20Amp Max. SMD Molded Inductor |
Technology | Molded Inductor |
Devices in Package | 1 |
Application | Server & Storage |
Standards and Certifications | RoHS |
Inductance Range | 0.4700 microH |