270uH, 10%, 132.5mOhm, 6.2Amp Max. DIP Boost & Storage Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | L5102-271KHF |
Product Name | 270uH, 10%, 132.5mOhm, 6.2Amp Max. DIP Boost & Storage Inductor |
Technology | Boost & Storage Inductor |
Devices in Package | 1 |
Application | Industrial |
Standards and Certifications | RoHS |
Inductance Range | 270 microH |