Manufacturer: Murata Electronics North America
Win Source Part Number: 1057216-LQH43MN390J0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 240mA
Inductance: 39μH
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 11MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric)
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 1057216-LQH43MN390J03L | LQH43MN390J03L-ND |
Product Name | Fixed Inductors - LQH43MN390J03L | Fixed Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Mounting Option | Surface Mount Technology | |
Technology | Standard; Wirewound | |
Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
Application | RF Choke |