33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
INDUCTOR, 33UH, 0.2A, MULTILAYER ROHS COMPLIANT: YES
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 490-LQM21DH330M70LDKR-ND | 14AJ2374 |
Product Name | Fixed Inductors | Inductor, 33Uh, 0.2A, Multilayer Rohs Compliant Murata |
Technology | Multilayer | Multilayer |
Core Material | Ferrite | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 2.99 ohms | |
Rated DC Current | 80 milliamps |