1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)
1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)
1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)
Manufacturer: Vishay Dale
Win Source Part Number: 1327538-IHHP1008ABER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-2668-1,541-2668-
Current - Saturation (Isat): 4A
RoHS Status: ROHS3 Compliant
INDUCTOR, SHIELDED, 1UH, 3.7A, 20%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1UH, 3.7A, 20%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 541-2668-1-ND | 1327538-IHHP1008ABER1R0M01 | 49Y7919 |
Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay |
Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0420 ohms | 0.0420 ohms | 0.0420 ohms |
Rated DC Current | 4000 milliamps | 3700 milliamps | 3700 milliamps |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Packing Method | Tape Reel | Tape Reel; Reel - TR |