FIXED IND 1UH 455MA 84 MOHM SMD
FIXED IND 1UH 455MA 84 MOHM SMD
FIXED IND 1UH 455MA 84 MOHM SMD
POWER LINE IND, 1UH,455MA,20%,100MHz
POWER LINE IND, 1UH,455MA,20%,100MHz
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 445-1904-1-ND | 91R2398 |
Product Name | Fixed Inductors | Power Line Ind, 1Uh,455Ma,20%,100Mhz; Inductance Tdk |
Technology | Wirewound | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0840 ohms | 0.0700 ohms |
Q Factor | 5 | |
SRF | 100 MHz |