This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.
■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | ML336RAM332JRZ |
Product Name | High-Reliability Chip Inductor |
Core Material | Ferrite |
Application | RF Choke |
Inductance Range | 3.3 microH |
Inductance Tolerance | 5 (+/- %) |
DCR | 1.2 ohms |