Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | ST312RAAR11_LZ |
Product Name | Chip Inductor for Critical Applications |
Core Material | Ceramic |
Application | RF Choke |
Inductance Range | 0.1100 microH |
Inductance Tolerance | 5.21 (+/- %) |
DCR | 0.6100 ohms |